Epson logo

Epson EMP-30 LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67528
Info modified on:
25 Nov 2020, 15:24:52
Short summary description Epson EMP-30 LCD SVGA (800x600):

Epson EMP-30, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 15 - 92 kHz

Long summary description Epson EMP-30 LCD SVGA (800x600):

Epson EMP-30. Projection technology: LCD, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 400:1. Focus: Manual. Serial interface type: RS-232. Noise level: 35 dB. RMS rated power: 1 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.