Epson logo

Epson V12H457007 interactive whiteboard 2,16 m (85") Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26827
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson V12H457007 interactive whiteboard 2,16 m (85") Grey:

Epson V12H457007, 2,16 m (85"), 4:3, Grey, 876 mm, 285 mm, 1660 mm

Long summary description Epson V12H457007 interactive whiteboard 2,16 m (85") Grey:

Epson V12H457007. Display diagonal: 2,16 m (85"). Aspect ratio: 4:3. Product colour: Grey. Width: 876 mm, Height: 285 mm, Depth: 1660 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.