Epson EB-720, 3800 ANSI lumens, 3LCD, XGA (1024x768), 2500000:1, 4:3, 1651 - 2794 mm (65 - 110")
Epson EB-720. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 3,7 mm, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size