Epson EB-2265U, 5500 ANSI lumens, 3LCD, WUXGA (1920x1200), 15000:1, 16:10, 1270 - 7620 mm (50 - 300")
Epson EB-2265U. Projector brightness: 5500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 23 - 38.4 mm, Aperture range (F-F): 1,5 - 2. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Dynamic, Cinema, Presentation, sRGB, Blackboard, DICOM simulation mode. Serial interface type: RS-232C