Epson VS230, 2800 ANSI lumens, 3LCD, SVGA (800x600), 10000:1, 4:3, 762 - 8890 mm (30 - 350")
Epson VS230. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 16.77 - 16.77 mm, Aperture range (F-F): 1,44 - 1,44. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Video processing: 10 bit. Noise level: 37 dB, Noise level (economic mode): 29 dB