Epson 5020UB, 2400 ANSI lumens, 3LCD, 1080p (1920x1080), 16:9, 762 - 7620 mm (30 - 300"), 4:3, 16:10
Epson 5020UB. Projector brightness: 2400 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 22.5 - 47.2 mm, Aperture range (F-F): 2 - 3,17. Analog signal format system: NTSC, NTSC 3.58, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232