Epson logo

Epson EB-480 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Grey, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47849
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson EB-480 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Grey, White:

Epson EB-480, 3000 ANSI lumens, 3LCD, XGA (1024x768), 3000:1, 4:3, 1422,4 - 2362,2 mm (56 - 93")

Long summary description Epson EB-480 Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) Grey, White:

Epson EB-480. Projector brightness: 3000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 0 - 3.71 mm, Zoom ratio: 1.35:1. USB connector type: USB Type-A, USB Type-B. Ethernet LAN data rates: 10,100 Mbit/s

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.