Epson EB-X8, 2500 ANSI lumens, LCD, XGA (1024x768), 2000:1, Lamp, 4000 h
Epson EB-X8. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Noise level: 37 dB, Country of origin: China. Product type: Standard throw projector. Weight: 2,3 kg, Package width: 360 mm, Package depth: 375 mm