Epson logo

Epson PowerLite 6110i 3500 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50182
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PowerLite 6110i 3500 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 6110i, 3500 ANSI lumens, LCD, XGA (1024x768), 500:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 6110i 3500 ANSI lumens LCD XGA (1024x768):

Epson PowerLite 6110i. Projector brightness: 3500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 24 - 38.2 mm. Serial interface type: RS-232. Noise level: 39 dB, Dot clock scanning frequency: 162 MHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.