location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C31C412682
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C412682
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946680163
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in taken sensor: Automatic next label printing
  • - Media flexibility: 1.5-inch, 2-inch or 3-inch media widths
  • - Speed: Print speeds of up to 170mm/sec
  • - Paper-saving: Improved paper reduction function
  • - Easy installation: Three mounting positions
Warranty: 12 months Carry-in
Long product name Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired :
The long product name of Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Line, 90 mm/sec, 203 x 203 DPI, USB 2.0 Type B, RS-232, 4 kB
More>>>
Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired:
The official description of Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast liner-free label printing for hospitality and retail

This thermal label printer has been developed for fast-food retail chains, restaurants, food delivery services, and logistics. The TM-L90LF liner-free thermal label printer benefits users by providing cost-effective, fast and reliable technology. It's also compatible with liner-free adhesive media.

Cost efficient
As the TM-L90LF prints both liner-free labels and receipts in order to improve the user's operational efficiency and total cost of ownership (TCO). As the printer works with adhesive-backed media, users are able to accurately label food and drink orders - thereby increasing customer satisfaction and user accuracy.

Order processing speed
With print speeds of up to 170mm/sec, the potential benefits to the user are clear: fast order (and checkout) processing, faster drive-through services and improved customer satisfaction.

Built-in taken sensor
The next label prints automatically as the printed one is taken.

Flexible installation
Users can position the printer in the most convenient spot, thanks to a choice of vertical, horizontal or wall-mounted (using optional bracket) installation.

Saves paper
The TM-L90LF features improved paper reduction functionality that includes back feed capability, line feed adjustment and a smaller sized font. It can be set up to cut through adhesive areas, which saves paper. To further reduce paper consumption, the automatic top margin reduction function prints the top of the next receipt before cutting the current one when printing continues after auto cutting. It supports 1.5-inch, 2-inch or 3-inch media widths.

Short summary description Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired:
This short summary of the Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C31C412682, Direct thermal, 203 x 203 DPI, 90 mm/sec, Wired, Grey

Long summary description Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired:
This is an auto-generated long summary of Epson C31C412682 label printer Direct thermal 203 x 203 DPI 90 mm/sec Wired based on the first three specs of the first five spec groups.

Epson C31C412682. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 90 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired. Product colour: Grey

Printing
Print technology *
Direct thermal
Maximum resolution *
203 x 203 DPI
Print speed *
90 mm/sec
Printing characters
Text, Graphic
Paper handling
Half-cutter
Yes
Maximum roll diameter
10,2 cm
Supported paper width
80 mm
Autocutter durability
1 million cuts
Ports & interfaces
Connectivity technology *
Wired
USB port *
Yes
Performance
Mean time between failures (MTBF)
360000 h
Mean cycles between failures (MCBF)
35000000
Cutter
Yes
Certification
VCCI-Class A, CE
Design
Product colour *
Grey
Power
AC input voltage
24 V
Power consumption
1800 mA
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
140 mm
Depth
148 mm
Height
203 mm
Weight
1,9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
195 mm
Package depth
255 mm
Package height
240 mm
Package weight
2,76 kg
Packaging content
Manual
Yes
Logistics data
Quantity per pallet (UK)
168 pc(s)
Harmonized System (HS) code
84433210
Quantity per pallet
112 pc(s)
Other features
Safety
TÜV
Buffer size
4 KB
Character sets
ANK
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)