Epson TM-U295, 16,2 cpi, 0.09/0.35 µm, Wired, 180000 h, Japan, 2 copies
Epson TM-U295. Character density: 16,2 cpi. Printing media thickness: 0.09/0.35 µm. Connectivity technology: Wired. Mean time between failures (MTBF): 180000 h, Country of origin: Japan, Maximum number of copies: 2 copies. Width: 180 mm, Depth: 191 mm, Height: 102 mm