Epson logo

Epson TM-U950 (385) Wired Dot matrix POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54021
Info modified on:
03 Aug 2022, 15:03:43
Short summary description Epson TM-U950 (385) Wired Dot matrix POS printer:

Epson TM-U950 (385), Dot matrix, POS printer, 1,6 x 3,1 mm, 16,7 cpi, Wired, USB Type-B

Long summary description Epson TM-U950 (385) Wired Dot matrix POS printer:

Epson TM-U950 (385). Print technology: Dot matrix, Type: POS printer, Character size: 1,6 x 3,1 mm. Connectivity technology: Wired, USB connector: USB Type-B. Mean time between failures (MTBF): 180000 h, Printer slip unit life: 7500000 lines, Ribbon life (slip): 4,5 million characters. Product colour: White. Power source type: AC, AC input voltage: 24 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.