Epson logo

Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7709
Info modified on:
04 Mar 2020, 10:33:33
Short summary description Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4:

Epson EcoTank M1140, 1200 x 2400 DPI, A4, 20000 pages per month, 39 ppm, Duplex printing, Black, White

Long summary description Epson EcoTank M1140 inkjet printer 1200 x 2400 DPI A4:

Epson EcoTank M1140. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 39 ppm. Duplex printing. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.