Epson logo

Epson EcoTank L6170 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131427
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson EcoTank L6170 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6170, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L6170 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L6170. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.