Epson logo

Epson SureColor SC-F7200 (hdK) large format printer Dye-sublimation Colour 720 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133296
Info modified on:
20 May 2022, 18:46:46
Short summary description Epson SureColor SC-F7200 (hdK) large format printer Dye-sublimation Colour 720 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-F7200 (hdK), Dye-sublimation, 720 x 1440 DPI, ESC P, Black, Cyan, Magenta, Yellow, PrecisionCore TFP, A0 (841 x 1189 mm)

Long summary description Epson SureColor SC-F7200 (hdK) large format printer Dye-sublimation Colour 720 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson SureColor SC-F7200 (hdK). Print technology: Dye-sublimation, Maximum resolution: 720 x 1440 DPI, Page description languages: ESC P. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, Media thickness: 0.08 - 1 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, White, Display: LCD, Display diagonal: 1,98 cm (0.78"). Power consumption (standby): 30 W, Power consumption (typical): 460 W, Power consumption (off): 0,6 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.