location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE85301DA
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A3+ 9 ppm Printing colours: Cyan, Magenta, Matte black, Orange, Photo black, Red, Yellow
  • - USB port Wi-Fi Ethernet LAN
Warranty: 12 months Carry-in
Long product name Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi :
The long product name of Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3+, 5760 x 1440DPI, Manual Duplex, WiFi, Ethernet, USB, 622‎ x 324 x 219mm, 12.3kg
More>>>
Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi:
The official description of Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A3+ pro-photo printer
Photo enthusiasts can create professional-quality photo prints on a range of media in the home and studio

SureColor SC-P400
The SC-P400 combines professional pigment inks and enhanced connectivity in one affordable package. Perfect for creating glossy photos in sizes up to A3+, it provides the ideal entry into professional photo printing. It also comes with a range of mobile printing options and flexible connectivity features, making it extremely easy to use.

High quality
Create glossy photos with a wide range of vivid colours thanks to a seven-colour UltraChrome HiGloss 2 ink-set with gloss optimiser. Creating the smallest ink droplet size of any A3+ photo printer on the market1, the SC-P400 delivers superb accuracy and overall quality.

Flexible and versatile
Designed to give photographers the choice to display their prints on different media, the SC-P400 supports fine art, glossy and matte papers, up to A3+ in size and up to 1.3mm thick. The ability to load paper from the rear allows you to print onto fine art paper easily, while printing on 2-inch core roll media allows to print panoramics and individual formats. CD and DVD printing is also supported.

Advanced connectivity
Designed for maximum connectivity, the printer features built-in Ethernet and USB capability as well as Wi-Fi for wireless printing from PCs, tablets and smartphones, supported by the free Epson iPrint App2.

Compact and stylish
This stylish desktop printer complements any home, studio or office environment. It is also the smallest and lightest A3+ photo printer using pigment inks on the market1 so it won't take up too much precious desk or counter space.

Reduces environmental impacts
In addition, the SC-P400 has a very low power consumption and is consequently EnergyStar 2.0 compliant.

Key Features
- UltraChrome HiGloss 2 inks: Seven-colour pigment inks deliver superior quality prints
- Highly accurate results: Minimum 1.5pl ink droplets produces accurate results
- Print on a range of media up to A3+: Dual paper paths; roll paper support; fine art and rigid media support
- Advanced mobile connectivity: Ethernet, USB and wireless printing with Wi-Fi and Epson iPrint
- Compact design and Energy Star compliant: Smallest and lightest A3+ pigment photo printer on the market1

Short summary description Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi:
This short summary of the Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P400, Colour, 5760 x 1440 DPI, A3+, 9 ppm, Duplex printing, Black

Long summary description Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson SureColor SC-P400. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 9 ppm. Duplex printing. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Printing colours *
Cyan, Magenta, Matte black, Orange, Photo black, Red, Yellow
Colour *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Borderless printing
Yes
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Photo paper, Plain paper
Multi-purpose tray media types
Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
Non-ISO print media sizes
Legal
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Mobile printing technologies
Epson iPrint
Design
Market positioning *
Home & office
Product colour *
Black
Country of origin
China
Power
Power consumption (printing) *
20 W
Power consumption (off)
0,3 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
622 mm
Depth
324 mm
Height
219 mm
Weight
12,3 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
530 mm
Package depth
720 mm
Package height
350 mm
Package weight
16,1 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
63 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
63 cm
Quantity per pallet
12 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2017-08-15 05:10:04
Uk has collected 7 expert reviews for Epson SureColor SC-P400 inkjet printer Colour 5760 x 1440 DPI A3+ Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2017-08-15 05:10:01
With more and more reasonably priced DSLR and mirrorless (and even some smartphone) cameras capable of capturing high-resolution images these days, it opens up the opportunity for high-quality outputs. Why buy art when you can print your masterpieces your...
Good Seven color inks, Optimizer for smooth prints, Excellent color accuracy and saturation, Supports roll paper and printable optical discs, Wi-Fi and Ethernet connectivity...
Bad Roll paper is fixed at 13 inches, No support for Apple AirPrint, Google Cloud Print...
Bottom line Yes, the P400 is an excellent photo printer with a good balance of price, features, and performance. More importantly, it produces great-looking photos. When it comes to wide-format art photo printers, both Canon and Epson offer excellent models. It won't...
90%
Country Distributor
United Kingdom 1 distributor(s)