Epson logo

Epson PP-100 II disc publisher 50 discs USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70333
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson PP-100 II disc publisher 50 discs USB 3.2 Gen 1 (3.1 Gen 1):

Epson PP-100 II, 65 discs/hour, 45 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson PP-100 II disc publisher 50 discs USB 3.2 Gen 1 (3.1 Gen 1):

Epson PP-100 II. Print speed (speed mode): 65 discs/hour, Print speed (quality mode): 45 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x, DVD+R write speed: 12x. Bundled software: Epson Total Disc Maker. Dimensions (WxDxH): 377 x 465 x 348 mm, Weight: 24 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.