Epson logo

Epson Stylus Office BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47333
Info modified on:
01 Jan 2022, 01:37:51
Short summary description Epson Stylus Office BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus Office BX630FW, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus Office BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:

Epson Stylus Office BX630FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.