Epson logo

Epson AcuLaser C9300DN Colour 4800 x 1200 DPI A3

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159230
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson AcuLaser C9300DN Colour 4800 x 1200 DPI A3:

Epson AcuLaser C9300DN, Laser, Colour, 4800 x 1200 DPI, A3, 30 ppm, Duplex printing

Long summary description Epson AcuLaser C9300DN Colour 4800 x 1200 DPI A3:

Epson AcuLaser C9300DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product colour: Black, White

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.