Epson logo

Epson B-510DN inkjet printer Colour 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188735
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson B-510DN inkjet printer Colour 5760 x 1440 DPI A4:

Epson B-510DN, Colour, 5760 x 1440 DPI, A4, 20000 pages per month, 18 ppm, Duplex printing

Long summary description Epson B-510DN inkjet printer Colour 5760 x 1440 DPI A4:

Epson B-510DN. Colour, Maximum duty cycle: 20000 pages per month. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Duplex printing. Display: LCD

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.