Epson logo

Epson Stylus Pro GS6000 large format printer Colour 1440 x 1440 DPI Ethernet LAN

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103169
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus Pro GS6000 large format printer Colour 1440 x 1440 DPI Ethernet LAN:

Epson Stylus Pro GS6000, 1440 x 1440 DPI, 5.8 m2/hr (720x1440 dpi), 25.3 m2/hr (720x360 dpi), 950 ml, Banner, Glossy paper, 17 cm

Long summary description Epson Stylus Pro GS6000 large format printer Colour 1440 x 1440 DPI Ethernet LAN:

Epson Stylus Pro GS6000. Maximum resolution: 1440 x 1440 DPI, Print speed (best quality): 5.8 m2/hr (720x1440 dpi), Print speed (normal quality): 25.3 m2/hr (720x360 dpi). Paper tray media types: Banner, Glossy paper, Maximum roll diameter: 17 cm, Maximum media width: 1626 mm/64". Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100/1000Base-T(X). Display: LCD, Sound pressure level (printing): 70 dB, Country of origin: Japan. Power requirements: AC 100 –240 V, 50 – 60 Hz, Power consumption (standby): 48 W, Power consumption (typical): 680 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.