Epson logo

Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50637
Info modified on:
18 Jan 2024, 17:34:41
Short summary description Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm:

Epson Stylus Photo RX585, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Direct printing

Long summary description Epson Stylus Photo RX585 Inkjet A4 5760 x 1440 DPI 37 ppm:

Epson Stylus Photo RX585. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 38 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.