Epson logo

Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153685
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm:

Epson Stylus RX520, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Direct printing

Long summary description Epson Stylus RX520 Inkjet A4 5760 x 1440 DPI 20 ppm:

Epson Stylus RX520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 19 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.