Epson logo

Epson LQ-590 dot matrix printer 360 x 360 DPI 529 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108750
Info modified on:
29 Oct 2024, 17:16:11
Short summary description Epson LQ-590 dot matrix printer 360 x 360 DPI 529 cps:

Epson LQ-590, 529 cps, 360 x 360 DPI, 529 cps, 110 cps, 330 cps, 10,12,15,17,20 cpi

Long summary description Epson LQ-590 dot matrix printer 360 x 360 DPI 529 cps:

Epson LQ-590. Maximum print speed: 529 cps, Maximum resolution: 360 x 360 DPI, Maximum print speed (draft): 529 cps. Paper feed: Pull tractor, Push tractor, Paper tray media types: Envelopes, Roll. Buffer size: 128 KB, Sound pressure level (printing): 52 dB, Page description languages: Epson ESC/P2, PPDS. Standard interfaces: Serial, USB 2.0. Print head: 24-pin, Print direction: Bidirectional, Print head life: 400 million characters

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.