Epson logo

Epson Perfection V370 (220V) Flatbed scanner 4800 x 9600 DPI A4 Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14474
Info modified on:
14 Mar 2024, 18:20:26
Short summary description Epson Perfection V370 (220V) Flatbed scanner 4800 x 9600 DPI A4 Black:

Epson Perfection V370 (220V), 215,9 x 297,18 mm, 4800 x 9600 DPI, 12800 x 12800 DPI, 48 bit, 16 bit, Flatbed scanner

Long summary description Epson Perfection V370 (220V) Flatbed scanner 4800 x 9600 DPI A4 Black:

Epson Perfection V370 (220V). Maximum scan size: 215,9 x 297,18 mm, Optical scanning resolution: 4800 x 9600 DPI, Enhanced scan resolution: 12800 x 12800 DPI. Scanner type: Flatbed scanner, Product colour: Black. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (standby): 5,5 W, Power consumption (off): 0,5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.