Epson logo

Epson Expression 10000XL Flatbed scanner

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34542
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Expression 10000XL Flatbed scanner:

Epson Expression 10000XL, Flatbed scanner, CCD, TWAIN, USB 2.0, 14,5 kg, 1 pc(s)

Long summary description Epson Expression 10000XL Flatbed scanner:

Epson Expression 10000XL. Scanner type: Flatbed scanner. Sensor type: CCD, Scan drivers: TWAIN. Standard interfaces: USB 2.0. Weight: 14,5 kg. Quantity per pack: 1 pc(s), Package width: 613 mm, Package depth: 775 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.