EPOS logo

EPOS IMPACT SC 260 USB MS II Headset Wired Head-band Office/Call center USB Type-A Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105793
Info modified on:
29 Aug 2024, 10:46:55
Short summary description EPOS IMPACT SC 260 USB MS II Headset Wired Head-band Office/Call center USB Type-A Black:

EPOS IMPACT SC 260 USB MS II, Wired, Office/Call center, 50 - 18000 Hz, 89 g, Headset, Black

Long summary description EPOS IMPACT SC 260 USB MS II Headset Wired Head-band Office/Call center USB Type-A Black:

EPOS IMPACT SC 260 USB MS II. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 50 - 18000 Hz. Cable length: 2,9 m. Weight: 89 g. Product colour: Black

Reasons to buy
Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.