Emporia logo

Emporia ELEGANCE 4,57 cm (1.8") 92 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64405
Info modified on:
26 Feb 2024, 15:11:31
Short summary description Emporia ELEGANCE 4,57 cm (1.8") 92 g Black:

Emporia ELEGANCE, Bar, Single SIM, 4,57 cm (1.8"), 128 x 160 pixels, 1100 mAh, Black

Long summary description Emporia ELEGANCE 4,57 cm (1.8") 92 g Black:

Emporia ELEGANCE. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4,57 cm (1.8"), Display resolution: 128 x 160 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 300 h. Weight: 92 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.