Emporia logo

Emporia Classic 5,08 cm (2") 99 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43297
Info modified on:
11 Jan 2025, 13:41:08
Short summary description Emporia Classic 5,08 cm (2") 99 g Silver:

Emporia Classic, Bar, 5,08 cm (2"), 2 MP, Bluetooth, 1100 mAh, Silver

Long summary description Emporia Classic 5,08 cm (2") 99 g Silver:

Emporia Classic. Form factor: Bar. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 350 h. Weight: 99 g. Product colour: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.