EIZO logo

EIZO 19IN 25MM 1280X1024 160HZ monitor CRT 1920 x 1440 pixels 48,3 cm (19")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71403
Info modified on:
04 Apr 2019, 04:03:35
Short summary description EIZO 19IN 25MM 1280X1024 160HZ monitor CRT 1920 x 1440 pixels 48,3 cm (19"):

EIZO 19IN 25MM 1280X1024 160HZ, 48,3 cm (19"), Display / CRT conventional - desktop, 1920 x 1440 pixels, 27,1 cm, 36,2 cm, 45,2 cm

Long summary description EIZO 19IN 25MM 1280X1024 160HZ monitor CRT 1920 x 1440 pixels 48,3 cm (19"):

EIZO 19IN 25MM 1280X1024 160HZ. Display diagonal: 48,3 cm (19"), Type: Display / CRT conventional - desktop, Display resolution: 1920 x 1440 pixels. Certification: TCO99, TUV ECO Circle 2000, TUV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Dimensions (WxDxH): 452 x 478 x 455 mm, Weight: 26,7 kg. Surface treatment: Super ErgoCoat. I/O ports: D-Sub 15-pin, 5 x BNC (switchable), USB 1.1: 1 x upstream, 4x downstream ports

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.