EIZO logo

EIZO SX2462WFS-BK computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67551
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO SX2462WFS-BK computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

EIZO SX2462WFS-BK, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Black

Long summary description EIZO SX2462WFS-BK computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:

EIZO SX2462WFS-BK. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.