EIZO logo

EIZO S2031WH-BK computer monitor 50,8 cm (20") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12260
Info modified on:
30 Dec 2024, 17:24:07
Short summary description EIZO S2031WH-BK computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

EIZO S2031WH-BK, 50,8 cm (20"), 1680 x 1050 pixels, 8 ms, Black

Long summary description EIZO S2031WH-BK computer monitor 50,8 cm (20") 1680 x 1050 pixels Black:

EIZO S2031WH-BK. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.