EIZO L367, 38,1 cm (15"), 1024 x 768 pixels, 25 ms, Black
EIZO L367. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°. Product colour: Black