EIZO logo

EIZO EasyPIX 2 colorimeter

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100227
Info modified on:
21 Oct 2022, 10:32:10
Short summary description EIZO EasyPIX 2 colorimeter:

EIZO EasyPIX 2, USB 2.0, 120 g, 93 mm, 33 mm, 99 mm

Long summary description EIZO EasyPIX 2 colorimeter:

EIZO EasyPIX 2. Interface: USB 2.0. Weight: 120 g, Width: 93 mm, Depth: 33 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.