EIZO CG211-BK/KIT, 53,3 cm (21"), 1920 x 1200 pixels, 30 ms, Black
EIZO CG211-BK/KIT. Display diagonal: 53,3 cm (21"), Display resolution: 1920 x 1200 pixels, Response time: 30 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product colour: Black