EIZO S2100, 54,1 cm (21.3"), 1600 x 1200 pixels, LCD, LCD, 16 ms, Grey
EIZO S2100. Display diagonal: 54,1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Display technology: LCD. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey