Duracell logo

Duracell DRC1L camera/camcorder battery Lithium-Ion (Li-Ion) 950 mAh

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71368
Info modified on:
20 Aug 2021, 12:57:22
Short summary description Duracell DRC1L camera/camcorder battery Lithium-Ion (Li-Ion) 950 mAh:

Duracell DRC1L, 950 mAh, 3,7 V, Lithium-Ion (Li-Ion)

Long summary description Duracell DRC1L camera/camcorder battery Lithium-Ion (Li-Ion) 950 mAh:

Duracell DRC1L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Purpose: Camera. Width: 32 mm, Depth: 50 mm, Height: 10 mm. Quantity per pack: 1 pc(s), Package width: 84 mm, Package depth: 119 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.