Duracell DL2450, Single-use battery, Lithium, 3 V, 1 pc(s), 3 mm, 2,2 cm
Duracell DL2450. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 3 V. Height: 3 mm, Diameter: 2,2 cm, Weight: 8 g. Battery form factor: Button/coin