Duracell logo

Duracell Plus Power 9V Single-use battery Alkaline

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63357
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Duracell Plus Power 9V Single-use battery Alkaline:

Duracell Plus Power 9V, Single-use battery, 9V, Alkaline, 9 V, 2 pc(s), Black

Long summary description Duracell Plus Power 9V Single-use battery Alkaline:

Duracell Plus Power 9V. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Alkaline. Width: 26,5 mm, Depth: 17,5 mm, Height: 48,5 mm. Battery form factor: Prismatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.