Duracell logo

Duracell MN27 Single-use battery Alkaline

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64233
Info modified on:
31 Jan 2019, 14:49:07
Short summary description Duracell MN27 Single-use battery Alkaline:

Duracell MN27, Single-use battery, Alkaline, 12 V, 1 pc(s), 18 mAh, Black, Copper

Long summary description Duracell MN27 Single-use battery Alkaline:

Duracell MN27. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 12 V. Width: 28 mm, Depth: 8 mm, Height: 8 mm. Battery form factor: Cylindrical

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.