Channel partners
Manufacturers
Partners
More
Country:
Language:
UAE (EN)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23563258 data-sheets &
43269 brands
– register (free)
Parallel Cables
DeLOCK 85945 parallel cable Black 1 m
DeLOCK 85945 parallel cable Black 1 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
DeLOCK
Product name:
PoweredUSB cable male 24 V to Mini-DIN 3 pin male 1 m for POS printers and terminals
Product code:
85945
GTIN (EAN/UPC):
4043619859450
Category:
Parallel Cables
Icecat Product ID:
78279373
Data-sheet quality:
created/standardized by Icecat
Product views:
21142
Info modified on:
06 Jan 2025, 19:54:59
Product Brochure/Datasheet (257 KB)
Report mistake
Specs
Contact Details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE