DELL logo

DELL XPS 8920 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23471
Info modified on:
14 Mar 2024, 19:39:44
Short summary description DELL XPS 8920 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black:

DELL XPS 8920, 3,6 GHz, Intel® Core™ i7, 8 GB, 2,03 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL XPS 8920 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 2,03 TB HDD+SSD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black:

DELL XPS 8920. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2,03 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.