DELL OptiPlex XE2, 2,9 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex XE2. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4570S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC