DELL Inspiron 5348, 58,4 cm (23"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8.1
DELL Inspiron 5348. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A265. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black