DELL OptiPlex 390, 1,8 GHz, Intel® Celeron®, 2 GB, 250 GB, DVD±RW, Windows 7 Professional
DELL OptiPlex 390. Processor frequency: 1,8 GHz, Processor family: Intel® Celeron®, Processor model: G460. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 265 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Grey