DELL logo

DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Ultrabook 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52786
Info modified on:
23 Jan 2025, 19:13:19
Short summary description DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Ultrabook 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

DELL Precision M5510, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M5510 Intel® Core™ i7 i7-6820HQ Ultrabook 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Silver:

DELL Precision M5510. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.