DELL logo

DELL Vostro 3490 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 610 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15036
Info modified on:
27 Jan 2025, 08:33:08
Short summary description DELL Vostro 3490 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 610 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Vostro 3490, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 3490 Intel® Core™ i7 i7-10510U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 610 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

DELL Vostro 3490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.