DELL logo

DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53001
Info modified on:
14 Mar 2024, 19:38:49
Short summary description DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T130, 3 GHz, E3-1220V5, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T130 server 1 TB Mini Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM:

DELL PowerEdge T130. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Mini Tower

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.