DELL logo

DELL Venue 8 3840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 5 (802.11ac) Android Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73752
Info modified on:
25 Jul 2023, 10:13:51
Short summary description DELL Venue 8 3840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 5 (802.11ac) Android Red:

DELL Venue 8 3840, 20,3 cm (8"), 1920 x 1200 pixels, 16 GB, 1 GB, Android, Red

Long summary description DELL Venue 8 3840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 5 (802.11ac) Android Red:

DELL Venue 8 3840. Display diagonal: 20,3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 2,13 GHz, Processor family: Intel Atom®, Processor model: Z3480. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 338 g. Operating system installed: Android. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.