DELL logo

DELL Inspiron 13z (5323) Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144480
Info modified on:
23 Jan 2025, 18:04:40
Short summary description DELL Inspiron 13z (5323) Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Red:

DELL Inspiron 13z (5323), Intel® Core™ i5, 1,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 13z (5323) Intel® Core™ i5 i5-3317U Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Red:

DELL Inspiron 13z (5323). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.